TE Connectivity ™ Heat Shrink Tubing - 301A511-780-0 301A511-780-0

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979466-301A511-780-0 Color: Black Mounting: SMD (SMT) Categories: Heat Shrink Tubing Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979466-301A511-780-0 Color: Black Mounting: SMD (SMT) Categories: Heat Shrink Tubing Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 301A511-780-0 - 979466-301A511-780-0 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - 301A511-780-0
979466-301A511-780-0
Heat Shrink Tubing - 301A511-780-0 979466-301A511-780-0
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979466-301A511-780-0 Color: Black Mounting: SMD (SMT) Categories: Heat Shrink Tubing Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979466-301A511-780-0
Color: Black
Mounting: SMD (SMT)
Categories: Heat Shrink Tubing
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 979466-301A511-780-0
Product Name Heat Shrink Tubing - 301A511-780-0
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details