TE Connectivity ™ Heat Shrink Boots, Caps - 301A048-12-0 301A048-12-0

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1010869-301A048-12-0 Color: Black Features: Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant Shell Size - Insert: 48 Material: Fluoroelastomer (FKM), Flexible, Irradiated Large Diameter Supplied: 2.189" (55.60mm) Large Diameter Recovered: 1.189" (30.20mm) Small Diameter Supplied: 2.189" (55.60mm) Small Diameter Recovered: 1.189" (30.20mm) Large Recovered Length: 4.850" (123.19mm) Small Recovered Length: 4.850" (123.19mm) Total Length Recovered: 9.701" (246.41mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1010869-301A048-12-0 Color: Black Features: Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant Shell Size - Insert: 48 Material: Fluoroelastomer (FKM), Flexible, Irradiated Large Diameter Supplied: 2.189" (55.60mm) Large Diameter Recovered: 1.189" (30.20mm) Small Diameter Supplied: 2.189" (55.60mm) Small Diameter Recovered: 1.189" (30.20mm) Large Recovered Length: 4.850" (123.19mm) Small Recovered Length: 4.850" (123.19mm) Total Length Recovered: 9.701" (246.41mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Boots, Caps - 301A048-12-0
1010869-301A048-12-0
Heat Shrink Boots, Caps - 301A048-12-0 1010869-301A048-12-0
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1010869-301A048-12-0 Color: Black Features: Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant Shell Size - Insert: 48 Material: Fluoroelastomer (FKM), Flexible, Irradiated Large Diameter Supplied: 2.189" (55.60mm) Large Diameter Recovered: 1.189" (30.20mm) Small Diameter Supplied: 2.189" (55.60mm) Small Diameter Recovered: 1.189" (30.20mm) Large Recovered Length: 4.850" (123.19mm) Small Recovered Length: 4.850" (123.19mm) Total Length Recovered: 9.701" (246.41mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1010869-301A048-12-0
Color: Black
Features: Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant
Shell Size - Insert: 48
Material: Fluoroelastomer (FKM), Flexible, Irradiated
Large Diameter Supplied: 2.189" (55.60mm)
Large Diameter Recovered: 1.189" (30.20mm)
Small Diameter Supplied: 2.189" (55.60mm)
Small Diameter Recovered: 1.189" (30.20mm)
Large Recovered Length: 4.850" (123.19mm)
Small Recovered Length: 4.850" (123.19mm)
Total Length Recovered: 9.701" (246.41mm)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1010869-301A048-12-0
Product Name Heat Shrink Boots, Caps - 301A048-12-0
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details