Body Features Compatible With Lamp Type : LED Lead Length : 152.4 MM [6 INCH ] Primary Product Color : Black
Dimensions Product Diameter : 51.94 MM [2.04 INCH ] Product Height : 41.21 MM [1.62 INCH ] Wire Size (AWG) : 18
Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1100 Load Rating (Tungsten) (WATT) : 1800 Operating Voltage Range (VAC) : 105 - 130
Housing Features Housing Material : Polycarbonate
Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : ANSI C136.24
Mechanical Attachment Mounting Options : Internal
Operation/Applicatio
n Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : 30 - 45
Other Grade : Commercial OFF/ON Ratio : 4:1 Warranty : 6 Years
Packaging Features Packaging Method : Box
Product Availability Product Availability : Americas, Asia, Europe, Middle East & Africa, Australia & New Zealand
Product Type Features Light Sensor : CdS Photocell Street Lighting Photo Control Technology : Thermal
Usage Conditions Operating Temperature Range : -40 - 65 DEGC [-40 - 149 DEGF ]
Body Features
- Compatible With Lamp Type : LED
- Lead Length : 152.4 MM [6 INCH ]
- Primary Product Color : Black
Dimensions
- Product Diameter : 51.94 MM [2.04 INCH ]
- Product Height : 41.21 MM [1.62 INCH ]
- Wire Size (AWG) : 18
Electrical Characteristics
- Fail Mode : On
- Load Rating (Ballast) (VAMP) : 1100
- Load Rating (Tungsten) (WATT) : 1800
- Operating Voltage Range (VAC) : 105 - 130
Housing Features
- Housing Material : Polycarbonate
Industry Standards
- Compatible With Agency/Standards Products : CSA, UL
- Compatible With Approved Standards Products : ANSI C136.24
Mechanical Attachment
- Mounting Options : Internal
Operation/Application
- Turn ON Light Level (FC) : 1.5
- Turn ON Time Delay (SEC) : 30 - 45
Other
- Grade : Commercial
- OFF/ON Ratio : 4:1
- Warranty : 6 Years
Packaging Features
Product Availability
- Product Availability : Americas, Asia, Europe, Middle East & Africa, Australia & New Zealand
Product Type Features
- Light Sensor : CdS Photocell
- Street Lighting Photo Control Technology : Thermal
Usage Conditions
- Operating Temperature Range : -40 - 65 DEGC [-40 - 149 DEGF ]