TE Connectivity Hook Up Wire 301086-000

Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : White Dimensions Wire Size (AWG) : 26 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : White Dimensions Wire Size (AWG) : 26 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 301086-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
301086-000
Hook Up Wire 301086-000
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : White Dimensions Wire Size (AWG) : 26 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF
  • Hook Up Wire Wire Color : White

Dimensions


  • Wire Size (AWG) : 26

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Product Type Features


  • Hook Up Wire Cable Type : Spec 44

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 301086-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1263643001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Primary Wire - 1777923001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 084557-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 072439-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers