TE Connectivity Twisted Pair Cable 301024-001

Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 301024-001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
301024-001
Twisted Pair Cable 301024-001
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (AWG) : 20

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - 301024-001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
44 Cable

44 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 301024-001 301024-001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 030859-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 059641-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers