Dimensions Dimensions : 15 x 11.9 MM [.59 x .467 INCH ]
Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 4.5 - 5.5
Operation/Applicatio
n Board Level Pressure Sensor Accuracy : ±0.5 %FSS Interface Type : I2C Output Interface : I2C, Analog Pressure (PSI) : 145.03 Pressure : 10000 MBAR [4018.65 INH2O ] Pressure (MMHG) : 7500.62 Proof Pressure Range : 550 mbar Resolution : 12
Other Sensor Options : No Option
Packaging Features Board Level Pressure Sensor Package : 6 pin DIL Package Style : Single Sideport
Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules
Usage Conditions Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ] Pressure (BAR) : 10
Dimensions
- Dimensions : 15 x 11.9 MM [.59 x .467 INCH ]
Electrical Characteristics
- Board Level Pressure Sensor Supply Voltage (V) : 4.5 - 5.5
Operation/Application
- Board Level Pressure Sensor Accuracy : ±0.5 %FSS
- Interface Type : I2C
- Output Interface : I2C, Analog
- Pressure (PSI) : 145.03
- Pressure : 10000 MBAR [4018.65 INH2O ]
- Pressure (MMHG) : 7500.62
- Proof Pressure Range : 550 mbar
- Resolution : 12
Other
- Sensor Options : No Option
Packaging Features
- Board Level Pressure Sensor Package : 6 pin DIL
- Package Style : Single Sideport
Product Type Features
- Board Level Pressure Sensor Style : Gauge
- Board Level Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules
Usage Conditions
- Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]
- Pressure (BAR) : 10