Configuration Features Electrical Connection : Flex strip
Dimensions Product Diameter : 19 MM [.748 INCH ] Product Height : 13 MM [.511 INCH ]
Electrical Characteristics Supply Current (MAMP) : 2
Operation/Applicatio
n Pressure (PSI) : 10.15 Proof Pressure Range : 2X
Other Non-Linearity ± (PCT) : .1 Port Fitting : 1/4 18 NPT
Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure Sensor Pressure Type : Gauge Sensor Package : O-Ring Mount, Threaded Process Fittings
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Pressure (BAR) : .7
Configuration Features
- Electrical Connection : Flex strip
Dimensions
- Product Diameter : 19 MM [.748 INCH ]
- Product Height : 13 MM [.511 INCH ]
Electrical Characteristics
- Supply Current (MAMP) : 2
Operation/Application
- Pressure (PSI) : 10.15
- Proof Pressure Range : 2X
Other
- Non-Linearity ± (PCT) : .1
- Port Fitting : 1/4 18 NPT
Product Type Features
- Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure Sensor
- Pressure Type : Gauge
- Sensor Package : O-Ring Mount, Threaded Process Fittings
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Pressure (BAR) : .7