TE Connectivity Media Isolated Pressure Sensors 3004096-F

Description
Configuration Features Electrical Connection : AMPMODU Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 13 MM  [.511 INCH ] Electrical Characteristics Supply Current (MAMP) : 5 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : I2C Pressure (PSI) : 145.03 Proof Pressure Range : 2X Other Port Fitting : G 1/8 HEX Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure Sensor Pressure Type : Gauge Sensor Package : Threaded Process Fittings, O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 10 Total Error Band ± (PCT) : 1.5
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : AMPMODU Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 13 MM  [.511 INCH ] Electrical Characteristics Supply Current (MAMP) : 5 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : I2C Pressure (PSI) : 145.03 Proof Pressure Range : 2X Other Port Fitting : G 1/8 HEX Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure Sensor Pressure Type : Gauge Sensor Package : Threaded Process Fittings, O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 10 Total Error Band ± (PCT) : 1.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 3004096-F - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
3004096-F
Media Isolated Pressure Sensors 3004096-F
Configuration Features Electrical Connection : AMPMODU Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 13 MM  [.511 INCH ] Electrical Characteristics Supply Current (MAMP) : 5 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : I2C Pressure (PSI) : 145.03 Proof Pressure Range : 2X Other Port Fitting : G 1/8 HEX Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure Sensor Pressure Type : Gauge Sensor Package : Threaded Process Fittings, O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 10 Total Error Band ± (PCT) : 1.5

Configuration Features


  • Electrical Connection : AMPMODU

Dimensions


  • Product Diameter : 19 MM  [.748 INCH ]
  • Product Height : 13 MM  [.511 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 5
  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Interface : I2C
  • Pressure (PSI) : 145.03
  • Proof Pressure Range : 2X

Other


  • Port Fitting : G 1/8 HEX

Product Type Features


  • Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure Sensor
  • Pressure Type : Gauge
  • Sensor Package : Threaded Process Fittings, O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 10
  • Total Error Band ± (PCT) : 1.5
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 3004096-F
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007144-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 102 psi (71.45 m H2O)
View Details
Pressure Transducers - 10206329-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10221149-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Media Isolated Pressure Sensors - 1007155-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 508 psi (357 m H2O)
View Details