Configuration Features Electrical Connection : AMPMODU
Dimensions Product Diameter : 19 MM [.748 INCH ] Product Height : 13 MM [.511 INCH ]
Electrical Characteristics Supply Current (MAMP) : 5 Supply Voltage Range (V) : 5
Operation/Applicatio
n Output Interface : I2C Pressure (PSI) : 29 Proof Pressure Range : 2X
Other Port Fitting : G 1/8 HEX
Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure Sensor Pressure Type : Absolute Sensor Package : Threaded Process Fittings, O-Ring Mount
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ] Pressure (BAR) : 2 Total Error Band ± (PCT) : 1.5
Configuration Features
- Electrical Connection : AMPMODU
Dimensions
- Product Diameter : 19 MM [.748 INCH ]
- Product Height : 13 MM [.511 INCH ]
Electrical Characteristics
- Supply Current (MAMP) : 5
- Supply Voltage Range (V) : 5
Operation/Application
- Output Interface : I2C
- Pressure (PSI) : 29
- Proof Pressure Range : 2X
Other
Product Type Features
- Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure Sensor
- Pressure Type : Absolute
- Sensor Package : Threaded Process Fittings, O-Ring Mount
Usage Conditions
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
- Pressure (BAR) : 2
- Total Error Band ± (PCT) : 1.5