General Purpose Relay SPST-NO (DM) (1 Form X) 28VDC Coil Chassis Mount
RELAY GEN PURPOSE SPST 300A 28V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 1734-30-313-12-ND | 30-313-12 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount |
| Poles | Single Pole (SP) | Single Pole (SP) |