TE Connectivity
Automotive Terminals
3-968946-1
Description
Contact Features Automotive Terminal Interface Plating : Tin (Sn) Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal & Splice Type : Tab
Dimensions Wire Insulation Diameter : 2.4 - 3.7 MM [.094 - .145 INCH ] Wire Size (MMSQ) : 4 Wire Size Search (MMSQ) : 4
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2700
Product Type Features Automotive Terminal Wire Type : Copper Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Automotive Terminal Termination Method : Crimp
Usage Conditions Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Automotive Terminal Interface Plating : Tin (Sn) Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal & Splice Type : Tab
Dimensions Wire Insulation Diameter : 2.4 - 3.7 MM [.094 - .145 INCH ] Wire Size (MMSQ) : 4 Wire Size Search (MMSQ) : 4
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2700
Product Type Features Automotive Terminal Wire Type : Copper Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Automotive Terminal Termination Method : Crimp
Usage Conditions Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Automotive Terminal Interface Plating : Tin (Sn) Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal & Splice Type : Tab
Dimensions Wire Insulation Diameter : 2.4 - 3.7 MM [.094 - .145 INCH ] Wire Size (MMSQ) : 4 Wire Size Search (MMSQ) : 4
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2700
Product Type Features Automotive Terminal Wire Type : Copper Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Automotive Terminal Termination Method : Crimp
Usage Conditions Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Contact Features
- Automotive Terminal Interface Plating : Tin (Sn)
- Crimp Type : F-Crimp
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Terminal & Splice Type : Tab
Dimensions
- Wire Insulation Diameter : 2.4 - 3.7 MM [.094 - .145 INCH ]
- Wire Size (MMSQ) : 4
- Wire Size Search (MMSQ) : 4
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 2700
Product Type Features
- Automotive Terminal Wire Type : Copper
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Automotive Terminal Termination Method : Crimp
Usage Conditions
- Operating Temperature (Max) : 130 DEGC [266 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
3-968946-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Shape / Form
|
Tab
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Shape / Form
Socket or Receptacle; Socket
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Material
Aluminum
Length
394 inch (10000 mm)
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
4 suppliers