MCP 2.8 21 way tab housing, key C, blue
MCP 2.8 21 way tab housing, key C, blue
MCP 2.8 21 way tab housing, key C, blue
"21 Rectangular Connectors - Housings Receptacle Blue 0.197"" (5.00mm)"
Connectors
21 Pos 5mm Crimp Wire Housing, Straight, Male, 24A, 28V Product overview: 3-967630-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A, 28V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, 28V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-3-967630-1 can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7269029P | 7269029 | A128776-ND | 3-967630-1 | 340-3-967630-1 |
| Product Name | Automotive Connectors | Automotive Connectors | Rectangular Connector Housings | 24A 28V Electronic Connector | |
| Connector Type | Automotive Connector | Automotive Connector | Rectangular Connectors, Heavy Duty | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Termination | Crimp | Crimp | Crimp |