TE Connectivity Automotive Conn Housing, Plug, 21Pos; Product Range Amp Te Connectivity 3-967630-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 21POS; Product Range:MCP Series; Gender:Plug; No. of Positions:21Ways; For Use With:AMP MCP Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:-; Voltage RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 21POS; Product Range:MCP Series; Gender:Plug; No. of Positions:21Ways; For Use With:AMP MCP Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:-; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 21Pos; Product Range Amp Te Connectivity - 18AH0241 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 21Pos; Product Range Amp Te Connectivity
18AH0241
Automotive Conn Housing, Plug, 21Pos; Product Range Amp Te Connectivity 18AH0241
AUTOMOTIVE CONN HOUSING, PLUG, 21POS; Product Range:MCP Series; Gender:Plug; No. of Positions:21Ways; For Use With:AMP MCP Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:-; Voltage RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 21POS; Product Range:MCP Series; Gender:Plug; No. of Positions:21Ways; For Use With:AMP MCP Series Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:-; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0241
Product Name Automotive Conn Housing, Plug, 21Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details