TE Connectivity Connectors Data & Signal 3-967325-3

Description
2,5MM BU-GEH 2P,GN
Request a Quote Datasheet
Description
2,5MM BU-GEH 2P,GN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Data & Signal - 3-967325-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
3-967325-3
Connectors Data & Signal 3-967325-3
2,5MM BU-GEH 2P,GN

2,5MM BU-GEH 2P,GN

Buy Now
Singapore, Singapore
Electronic Connector
436-3-967325-3
Electronic Connector 436-3-967325-3
4 Pos Circular Connector, Female, Crimp, Straight, Green, UL94 HB Product overview: 3-967325-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-3-967325-3 can be used for catalog matching and distributor lookup.

4 Pos Circular Connector, Female, Crimp, Straight, Green, UL94 HB Product overview: 3-967325-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-3-967325-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A139364-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A139364-ND
Circular Connector Housings A139364-ND
2 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

2 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1363728-3-967325-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1363728-3-967325-3
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1363728-3-967325-3
Win Source Part Number: 1363728-3-967325-3 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 51 pct. Type: For Female Sockets MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: 2.5mm System Package: Bulk Product Status: Active Features: Coupling Nut Base Product Number: 967325 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 2 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP69K - Dust Tight, High Temp Water Jets, Waterproof Material Flammability Rating: UL94 HB Contact Size: 2.5mm Orientation: 3 Shell Material: Polybutylene Terephthalate (PBT), Glass Filled Housing Color: Black, Green Note: Contacts Not Included

Win Source Part Number: 1363728-3-967325-3
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -40°C ~ 120°C
Fake Threat In the Open Market: 51 pct.
Type: For Female Sockets
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: 2.5mm System
Package: Bulk
Product Status: Active
Features: Coupling Nut
Base Product Number: 967325
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Crimp
Number of Positions: 2
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP69K - Dust Tight, High Temp Water Jets, Waterproof
Material Flammability Rating: UL94 HB
Contact Size: 2.5mm
Orientation: 3
Shell Material: Polybutylene Terephthalate (PBT), Glass Filled
Housing Color: Black, Green
Note: Contacts Not Included

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-967325-3 436-3-967325-3 A139364-ND 1363728-3-967325-3
Product Name Connectors Data & Signal Electronic Connector Circular Connector Housings Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-010-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Power Connectors - 111822G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details