TE Connectivity Automotive Housing, Receptacle, 4Pos; Product Range Amp Te Connectivity 3-967325-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 4POS; Product Range:-; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP 1355065 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 4POS; Product Range:-; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP 1355065 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 4Pos; Product Range Amp Te Connectivity - 70AH0305 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 4Pos; Product Range Amp Te Connectivity
70AH0305
Automotive Housing, Receptacle, 4Pos; Product Range Amp Te Connectivity 70AH0305
AUTOMOTIVE HOUSING, RECEPTACLE, 4POS; Product Range:-; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP 1355065 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 4POS; Product Range:-; Gender:Receptacle; No. of Positions:4Positions; For Use With:AMP 1355065 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH0305
Product Name Automotive Housing, Receptacle, 4Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details