TE Connectivity Crimp Wire Pins, Tabs & Ferrules 3-966292-8

Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 25 MM  [.975 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 1 2-Wire Size (MMSQ) : 50 Barrel Inside Diameter : 15 MM  [.585 INCH ] Compatible Insulation Diameter Range : 14.9 MM  [.586 INCH ] Overall Product Length : 40 MM  [1.575 INCH ] Strip Length : 30 MM  [1.181 INCH ] Terminal Material Thickness : .3 MM  [.011 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1 Wire Size (CMA) : 83700 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 25 MM  [.975 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 1 2-Wire Size (MMSQ) : 50 Barrel Inside Diameter : 15 MM  [.585 INCH ] Compatible Insulation Diameter Range : 14.9 MM  [.586 INCH ] Overall Product Length : 40 MM  [1.575 INCH ] Strip Length : 30 MM  [1.181 INCH ] Terminal Material Thickness : .3 MM  [.011 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1 Wire Size (CMA) : 83700 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 3-966292-8 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
3-966292-8
Crimp Wire Pins, Tabs & Ferrules 3-966292-8
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 25 MM  [.975 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 1 2-Wire Size (MMSQ) : 50 Barrel Inside Diameter : 15 MM  [.585 INCH ] Compatible Insulation Diameter Range : 14.9 MM  [.586 INCH ] Overall Product Length : 40 MM  [1.575 INCH ] Strip Length : 30 MM  [1.181 INCH ] Terminal Material Thickness : .3 MM  [.011 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1 Wire Size (CMA) : 83700 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 25 MM  [.975 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 1
  • 2-Wire Size (MMSQ) : 50
  • Barrel Inside Diameter : 15 MM  [.585 INCH ]
  • Compatible Insulation Diameter Range : 14.9 MM  [.586 INCH ]
  • Overall Product Length : 40 MM  [1.575 INCH ]
  • Strip Length : 30 MM  [1.181 INCH ]
  • Terminal Material Thickness : .3 MM  [.011 INCH ]
  • Wire Size (MMSQ) : 50
  • Wire Size (AWG) : 1
  • Wire Size (CMA) : 83700

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 3-966292-8
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Ferrule Terminal; Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104481-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 118385-3 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627058-4 - TE Connectivity
Specs
Material Silver
Features RoHS
View Details
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details