TE Connectivity Crimp Wire Pins, Tabs & Ferrules 3-966292-7

Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 20 MM  [.78 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 1 2-Wire Size (MMSQ) : 50 Accepts Insulation Diameter Range : 14.9 MM  [.586 INCH ] Barrel Inside Diameter : 15 MM  [.585 INCH ] Overall Product Length : 36 MM  [1.418 INCH ] Strip Length : 25 MM  [.984 INCH ] Terminal Material Thickness : .3 MM  [.011 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1 Wire Size (CMA) : 83700 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 20 MM  [.78 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 1 2-Wire Size (MMSQ) : 50 Accepts Insulation Diameter Range : 14.9 MM  [.586 INCH ] Barrel Inside Diameter : 15 MM  [.585 INCH ] Overall Product Length : 36 MM  [1.418 INCH ] Strip Length : 25 MM  [.984 INCH ] Terminal Material Thickness : .3 MM  [.011 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1 Wire Size (CMA) : 83700 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 3-966292-7 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
3-966292-7
Crimp Wire Pins, Tabs & Ferrules 3-966292-7
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 20 MM  [.78 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 1 2-Wire Size (MMSQ) : 50 Accepts Insulation Diameter Range : 14.9 MM  [.586 INCH ] Barrel Inside Diameter : 15 MM  [.585 INCH ] Overall Product Length : 36 MM  [1.418 INCH ] Strip Length : 25 MM  [.984 INCH ] Terminal Material Thickness : .3 MM  [.011 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1 Wire Size (CMA) : 83700 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 20 MM  [.78 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 1
  • 2-Wire Size (MMSQ) : 50
  • Accepts Insulation Diameter Range : 14.9 MM  [.586 INCH ]
  • Barrel Inside Diameter : 15 MM  [.585 INCH ]
  • Overall Product Length : 36 MM  [1.418 INCH ]
  • Strip Length : 25 MM  [.984 INCH ]
  • Terminal Material Thickness : .3 MM  [.011 INCH ]
  • Wire Size (MMSQ) : 50
  • Wire Size (AWG) : 1
  • Wire Size (CMA) : 83700

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now
Tubular End Sleeve Rohs Compliant Amp Te Connectivity - 17H5300 - Newark, An Avnet Company
Chicago, IL, United States
Tubular End Sleeve Rohs Compliant Amp Te Connectivity
17H5300
Tubular End Sleeve Rohs Compliant Amp Te Connectivity 17H5300
TUBULAR END SLEEVE ROHS COMPLIANT: YES

TUBULAR END SLEEVE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 3-966292-7 17H5300
Product Name Crimp Wire Pins, Tabs & Ferrules Tubular End Sleeve Rohs Compliant Amp Te Connectivity
Terminal Type Ferrule Terminal; Ferrule Crimp / Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1217121-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 100644-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details