Body Features Connector & Keying Code : A Primary Product Color : Black
Configuration Features Number of Positions : 6 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 6 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ]
Dimensions Connector Length : 20 MM [.787 INCH ] Connector Width : 20.3 MM [.791 INCH ] Profile Height from PCB : 26.2 MM [1.031 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 24
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power Shielded : No
Packaging Features Packaging Method : Carton Packaging Quantity : 210
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 100 DEGC [-22 - 212 DEGF ]
Body Features
- Connector & Keying Code : A
- Primary Product Color : Black
Configuration Features
- Number of Positions : 6
- Number of Rows : 3
- Number of Sections : 1
- Number of Signal Positions : 6
- PCB Mount Orientation : Vertical
Contact Features
- Contact Mating Area Plating Material : Silver (Ag)
- Contact Type : Tab
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
Dimensions
- Connector Length : 20 MM [.787 INCH ]
- Connector Width : 20.3 MM [.791 INCH ]
- Profile Height from PCB : 26.2 MM [1.031 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 12, 24
- Operating Voltage (VAC) : 240
- Operating Voltage (VDC) : 24
Housing Features
- Centerline (Pitch) : 5 MM [.197 INCH ]
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Retention Type : Locking Interface
- PCB Mount Alignment : With
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Power
- Shielded : No
Packaging Features
- Packaging Method : Carton
- Packaging Quantity : 210
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : No
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -30 - 100 DEGC [-22 - 212 DEGF ]