TE Connectivity Automotive Headers 3-966140-2

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 3 Number of Signal Positions : 15 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 41 MM  [1.614 INCH ] Connector Width : 20.3 MM  [.791 INCH ] Profile Height from PCB : 26.2 MM  [1.031 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Solder Tail Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 112 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 90 DEGC , 70 DEGC , 100 DEGC , 65 DEGC , 75 DEGC , 85 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 3 Number of Signal Positions : 15 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 41 MM  [1.614 INCH ] Connector Width : 20.3 MM  [.791 INCH ] Profile Height from PCB : 26.2 MM  [1.031 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Solder Tail Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 112 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 90 DEGC , 70 DEGC , 100 DEGC , 65 DEGC , 75 DEGC , 85 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 3-966140-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
3-966140-2
Automotive Headers 3-966140-2
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 3 Number of Signal Positions : 15 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 41 MM  [1.614 INCH ] Connector Width : 20.3 MM  [.791 INCH ] Profile Height from PCB : 26.2 MM  [1.031 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Solder Tail Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 112 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 90 DEGC , 70 DEGC , 100 DEGC , 65 DEGC , 75 DEGC , 85 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 3
  • Number of Signal Positions : 15
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]

Dimensions


  • Connector Length : 41 MM  [1.614 INCH ]
  • Connector Width : 20.3 MM  [.791 INCH ]
  • Profile Height from PCB : 26.2 MM  [1.031 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 24, 12
  • Operating Voltage (VDC) : 24

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Solder Tail
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 112

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 80 DEGC , 90 DEGC , 70 DEGC , 100 DEGC , 65 DEGC , 75 DEGC , 85 DEGC  [212 DEGF ]
  • Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Buy Now
Swedesboro, NJ, United States
Automotive Connectors
3-966140-2
Automotive Connectors 3-966140-2
MESSERLEISTE 15P

MESSERLEISTE 15P

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
3-966140-2
Automotive Connectors 3-966140-2
Automotive Connectors

Automotive Connectors

Buy Now
Headers, Male Pins - 3-966140-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3-966140-2-ND
Headers, Male Pins 3-966140-2-ND
"Connector Header Through Hole, Right Angle 15 position 0.197"" (5.00mm)"

"Connector Header Through Hole, Right Angle 15 position 0.197"" (5.00mm)"

Buy Now Datasheet
Wire-To-Board Connector, Junior Power Timer Series, Plug, 15, Silver Plated Contacts Amp - Te Connectivity - 99X1735 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Junior Power Timer Series, Plug, 15, Silver Plated Contacts Amp - Te Connectivity
99X1735
Wire-To-Board Connector, Junior Power Timer Series, Plug, 15, Silver Plated Contacts Amp - Te Connectivity 99X1735
Wire-To-Board Connector, Junior Power Timer Series, Plug, 15, Silver Plated Contacts

Wire-To-Board Connector, Junior Power Timer Series, Plug, 15, Silver Plated Contacts

Supplier's Site
Wire-To-Board Connector, Junior Power Timer Series, Plug, 15, Silver Plated Contacts Rohs Compliant Amp - Te Connectivity - 52R4154 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Junior Power Timer Series, Plug, 15, Silver Plated Contacts Rohs Compliant Amp - Te Connectivity
52R4154
Wire-To-Board Connector, Junior Power Timer Series, Plug, 15, Silver Plated Contacts Rohs Compliant Amp - Te Connectivity 52R4154
Wire-To-Board Connector, Junior Power Timer Series, Plug, 15, Silver Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, Junior Power Timer Series, Plug, 15, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site
Messerleiste 15P Amp - Te Connectivity - 36AC3557 - Newark, An Avnet Company
Chicago, IL, United States
Messerleiste 15P Amp - Te Connectivity
36AC3557
Messerleiste 15P Amp - Te Connectivity 36AC3557
MESSERLEISTE 15P

MESSERLEISTE 15P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 3-966140-2 3-966140-2 3-966140-2-ND 99X1735
Product Name Automotive Headers Automotive Connectors Headers, Male Pins Wire-To-Board Connector, Junior Power Timer Series, Plug, 15, Silver Plated Contacts Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Header Connector; Header
Unlock Full Specs
to access all available technical data