TE Connectivity Crimp Wire Pins, Tabs & Ferrules 3-966066-3

Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 18 MM  [.702 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 10 2-Wire Size (MMSQ) : 6 Accepts Insulation Diameter Range : 6.2 MM  [.244 INCH ] Barrel Inside Diameter : 6.3 MM  [.25 INCH ] Overall Product Length : 26 MM  [1.024 INCH ] Strip Length : 20 MM  [.787 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10 Wire Size (CMA) : 10382 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 18 MM  [.702 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 10 2-Wire Size (MMSQ) : 6 Accepts Insulation Diameter Range : 6.2 MM  [.244 INCH ] Barrel Inside Diameter : 6.3 MM  [.25 INCH ] Overall Product Length : 26 MM  [1.024 INCH ] Strip Length : 20 MM  [.787 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10 Wire Size (CMA) : 10382 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 3-966066-3 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
3-966066-3
Crimp Wire Pins, Tabs & Ferrules 3-966066-3
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 18 MM  [.702 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 10 2-Wire Size (MMSQ) : 6 Accepts Insulation Diameter Range : 6.2 MM  [.244 INCH ] Barrel Inside Diameter : 6.3 MM  [.25 INCH ] Overall Product Length : 26 MM  [1.024 INCH ] Strip Length : 20 MM  [.787 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10 Wire Size (CMA) : 10382 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 18 MM  [.702 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 10
  • 2-Wire Size (MMSQ) : 6
  • Accepts Insulation Diameter Range : 6.2 MM  [.244 INCH ]
  • Barrel Inside Diameter : 6.3 MM  [.25 INCH ]
  • Overall Product Length : 26 MM  [1.024 INCH ]
  • Strip Length : 20 MM  [.787 INCH ]
  • Terminal Material Thickness : .2 MM  [.007 INCH ]
  • Wire Size (MMSQ) : 5 - 6
  • Wire Size (AWG) : 10
  • Wire Size (CMA) : 10382

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 3-966066-3
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Ferrule Terminal; Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1627171-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 21 AWG
View Details
Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-180453-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details