TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-964951-2

Description
Body Features Primary Product Color : Gray Configuration Features Keying & Polarized Rib Location : 2a Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Layout : Inline Contact Type : Tab Dimensions Connector Length : 10 MM  [.393 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 24 - 10 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 6.6 Industry Standards RAST Version : 02-C Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2 Mating Retention : With Mating Retention Type : Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Keying & Polarized Rib Location : 2a Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Layout : Inline Contact Type : Tab Dimensions Connector Length : 10 MM  [.393 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 24 - 10 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 6.6 Industry Standards RAST Version : 02-C Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2 Mating Retention : With Mating Retention Type : Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-964951-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-964951-2
Rectangular Wire & Cable Connectors & Housings 3-964951-2
Body Features Primary Product Color : Gray Configuration Features Keying & Polarized Rib Location : 2a Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Layout : Inline Contact Type : Tab Dimensions Connector Length : 10 MM  [.393 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 24 - 10 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 6.6 Industry Standards RAST Version : 02-C Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2 Mating Retention : With Mating Retention Type : Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Keying & Polarized Rib Location : 2a
  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 16
  • Contact Layout : Inline
  • Contact Type : Tab

Dimensions


  • Connector Length : 10 MM  [.393 INCH ]
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]
  • Wire Size (MMSQ) : .5 - 2.5
  • Wire Size (AWG) : 24 - 10

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : PA 6.6

Industry Standards


  • RAST Version : 02-C

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Locking Latch Between Cavity Number : 1&2
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A108292TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A108292TR-ND
Rectangular Connector Housings A108292TR-ND
"2 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)"

"2 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)"

Buy Now Datasheet
Std Timer Geh 2P Amp - Te Connectivity - 99X1734 - Newark, An Avnet Company
Chicago, IL, United States
Std Timer Geh 2P Amp - Te Connectivity
99X1734
Std Timer Geh 2P Amp - Te Connectivity 99X1734
STD TIMER GEH 2P

STD TIMER GEH 2P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-964951-2 A108292TR-ND 99X1734
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Std Timer Geh 2P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 111446-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Rectangular Connector Accessories - A111689-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details