Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Terminals -PC Pin, Single Post Connectors
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Terminal Type: Single Post
Terminal Style: Pin Retention
Pin Size - Above Flange: 0.025" (0.64mm) Square
Pin Size - Below Flange: 0.025" (0.64mm) Square
Length - Overall: 0.520" (13.21mm)
Mounting Hole Diameter: 0.035" (0.89mm)
Contact PIN Press Fit ST Cable Mount Strip Automotive Product overview: 3-928776-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-3-928776-4 can be used for catalog matching and distributor lookup.
MOD2 STIFT M A-PIN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-3-928776-4 | 21M9057 | |
| Product Name | Connectors, Interconnects -Terminals -PC Pin, Single Post Connectors | Automotive Electronic Connector | Mod2 Stift M A-Pin Amp - Te Connectivity |
| Connector Type | Automotive Connector |