TE Connectivity Connector Contacts 3-928776-2

Description
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 11.45 MM  [.451 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1 - 2 MICM  [39.37 - 78.74 MICIN ] Contact Orientation : Straight Contact Shape & Form : Round Contact Size : .64mm Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.2 MICM  [47.24 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 50000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .64 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .71 MM  [.027 INCH ] Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 11.45 MM  [.451 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1 - 2 MICM  [39.37 - 78.74 MICIN ] Contact Orientation : Straight Contact Shape & Form : Round Contact Size : .64mm Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.2 MICM  [47.24 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 50000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .64 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .71 MM  [.027 INCH ] Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 3-928776-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
3-928776-2
Connector Contacts 3-928776-2
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 11.45 MM  [.451 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1 - 2 MICM  [39.37 - 78.74 MICIN ] Contact Orientation : Straight Contact Shape & Form : Round Contact Size : .64mm Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.2 MICM  [47.24 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 50000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .64 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .71 MM  [.027 INCH ] Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Length : 11.45 MM  [.451 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 1 - 2 MICM  [39.37 - 78.74 MICIN ]
  • Contact Orientation : Straight
  • Contact Shape & Form : Round
  • Contact Size : .64mm
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.2 MICM  [47.24 MICIN ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 50000

Product Type Features


  • Applied Pressure : Standard

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Rectangular Termination Post & Tail Thickness : .64 MM  [.025 INCH ]
  • Rectangular Termination Post & Tail Width : .71 MM  [.027 INCH ]
  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 3-928776-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 100645-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details