TE Connectivity Wtb Connector, Rcpt, 8Pos, 1Row, 5Mm; Product Range Amp Te Connectivity 3-928343-8

Description
WTB CONNECTOR, RCPT, 8POS, 1ROW, 5MM; Product Range:RAST 5 IDC Connectors; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:5mm; For Use With:RAST 5 IDC Connectors Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Description
WTB CONNECTOR, RCPT, 8POS, 1ROW, 5MM; Product Range:RAST 5 IDC Connectors; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:5mm; For Use With:RAST 5 IDC Connectors Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Connector, Rcpt, 8Pos, 1Row, 5Mm; Product Range Amp Te Connectivity - 75Y5147 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Rcpt, 8Pos, 1Row, 5Mm; Product Range Amp Te Connectivity
75Y5147
Wtb Connector, Rcpt, 8Pos, 1Row, 5Mm; Product Range Amp Te Connectivity 75Y5147
WTB CONNECTOR, RCPT, 8POS, 1ROW, 5MM; Product Range:RAST 5 IDC Connectors; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:5mm; For Use With:RAST 5 IDC Connectors Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

WTB CONNECTOR, RCPT, 8POS, 1ROW, 5MM; Product Range:RAST 5 IDC Connectors; Gender:Socket; No. of Positions:8Positions; Pitch Spacing:5mm; For Use With:RAST 5 IDC Connectors Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75Y5147
Product Name Wtb Connector, Rcpt, 8Pos, 1Row, 5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details