TE Connectivity Automotive Terminals 3-927837-4

Description
Contact Features Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM , 5.8 MM  [.248 INCH , .228 INCH ] Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 17, 13, 14, 15, 16 Wire Size Search (MMSQ) : 1.5, 2.5, 1.25, 1, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2300 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 140 DEGC , 110 DEGC , 80 DEGC , 85 DEGC , 130 DEGC , 120 DEGC , 100 DEGC , 105 DEGC , 90 DEGC  [257 DEGF , 248 DEGF , 284 DEGF , 176 DEGF , 212 DEGF , 221 DEGF , 266 DEGF , 230 DEGF , 194 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Contact Features Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM , 5.8 MM  [.248 INCH , .228 INCH ] Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 17, 13, 14, 15, 16 Wire Size Search (MMSQ) : 1.5, 2.5, 1.25, 1, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2300 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 140 DEGC , 110 DEGC , 80 DEGC , 85 DEGC , 130 DEGC , 120 DEGC , 100 DEGC , 105 DEGC , 90 DEGC  [257 DEGF , 248 DEGF , 284 DEGF , 176 DEGF , 212 DEGF , 221 DEGF , 266 DEGF , 230 DEGF , 194 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 3-927837-4 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
3-927837-4
Automotive Terminals 3-927837-4
Contact Features Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM , 5.8 MM  [.248 INCH , .228 INCH ] Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 17, 13, 14, 15, 16 Wire Size Search (MMSQ) : 1.5, 2.5, 1.25, 1, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2300 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 140 DEGC , 110 DEGC , 80 DEGC , 85 DEGC , 130 DEGC , 120 DEGC , 100 DEGC , 105 DEGC , 90 DEGC  [257 DEGF , 248 DEGF , 284 DEGF , 176 DEGF , 212 DEGF , 221 DEGF , 266 DEGF , 230 DEGF , 194 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Contact Features


  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 6.3 MM , 5.8 MM  [.248 INCH , .228 INCH ]
  • Terminal Type : Receptacle

Dimensions


  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size Search (AWG) : 17, 13, 14, 15, 16
  • Wire Size Search (MMSQ) : 1.5, 2.5, 1.25, 1, 2

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2300

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC , 140 DEGC , 110 DEGC , 80 DEGC , 85 DEGC , 130 DEGC , 120 DEGC , 100 DEGC , 105 DEGC , 90 DEGC  [257 DEGF , 248 DEGF , 284 DEGF , 176 DEGF , 212 DEGF , 221 DEGF , 266 DEGF , 230 DEGF , 194 DEGF , 185 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 3-927837-4
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1897798-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-16-1422 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Automotive Terminals - 1-170291-7 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-20-0344 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers