TE Connectivity Automotive Terminals 3-927837-1

Description
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM , 6.3 MM  [.248 INCH , .228 INCH ] Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13, 14, 15, 16, 17 Wire Size Search (MMSQ) : 2, 2.5, 1.25, 1.5, 1 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2300 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 90 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 85 DEGC , 140 DEGC , 105 DEGC , 110 DEGC , 125 DEGC  [176 DEGF , 248 DEGF , 194 DEGF , 221 DEGF , 230 DEGF , 212 DEGF , 257 DEGF , 266 DEGF , 185 DEGF , 284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM , 6.3 MM  [.248 INCH , .228 INCH ] Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13, 14, 15, 16, 17 Wire Size Search (MMSQ) : 2, 2.5, 1.25, 1.5, 1 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2300 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 90 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 85 DEGC , 140 DEGC , 105 DEGC , 110 DEGC , 125 DEGC  [176 DEGF , 248 DEGF , 194 DEGF , 221 DEGF , 230 DEGF , 212 DEGF , 257 DEGF , 266 DEGF , 185 DEGF , 284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 3-927837-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
3-927837-1
Automotive Terminals 3-927837-1
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM , 6.3 MM  [.248 INCH , .228 INCH ] Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13, 14, 15, 16, 17 Wire Size Search (MMSQ) : 2, 2.5, 1.25, 1.5, 1 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2300 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 90 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 85 DEGC , 140 DEGC , 105 DEGC , 110 DEGC , 125 DEGC  [176 DEGF , 248 DEGF , 194 DEGF , 221 DEGF , 230 DEGF , 212 DEGF , 257 DEGF , 266 DEGF , 185 DEGF , 284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Contact Features


  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 5.8 MM , 6.3 MM  [.248 INCH , .228 INCH ]
  • Terminal Type : Receptacle

Dimensions


  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size Search (AWG) : 13, 14, 15, 16, 17
  • Wire Size Search (MMSQ) : 2, 2.5, 1.25, 1.5, 1

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2300

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC , 90 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 85 DEGC , 140 DEGC , 105 DEGC , 110 DEGC , 125 DEGC  [176 DEGF , 248 DEGF , 194 DEGF , 221 DEGF , 230 DEGF , 212 DEGF , 257 DEGF , 266 DEGF , 185 DEGF , 284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 3-927837-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Contact PIN Crimp ST Cable Mount Strip - 792-1-164161-1 - Utmel Electronic Limited
Specs
Type Contact
Material Brass
Plating / Coating Tin
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity - 28AC6405 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
Automotive Terminals - 1-1419158-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details