TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-917809-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-917809-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-917809-3
Rectangular Wire & Cable Connectors & Housings 3-917809-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 10.16 MM  [.399 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A29758-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29758-ND
Rectangular Connector Housings A29758-ND
"6 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"

"6 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"

Buy Now Datasheet
Dynamic D-5 Tab Hsg D/r 6P X-Y Rohs Compliant Amp - Te Connectivity - 83H7961 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-5 Tab Hsg D/r 6P X-Y Rohs Compliant Amp - Te Connectivity
83H7961
Dynamic D-5 Tab Hsg D/r 6P X-Y Rohs Compliant Amp - Te Connectivity 83H7961
DYNAMIC D-5 TAB HSG D/R 6P X-Y ROHS COMPLIANT: YES

DYNAMIC D-5 TAB HSG D/R 6P X-Y ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-917809-3 A29758-ND 83H7961
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Dynamic D-5 Tab Hsg D/r 6P X-Y Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 104257-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Rectangular Connector Accessories - 1734-1011-258-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D-Shaped Connectors - 1-1589455-6 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
2 suppliers