TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-917807-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-917807-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-917807-3
Rectangular Wire & Cable Connectors & Housings 3-917807-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 10.16 MM  [.399 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]

Mechanical Attachment


  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A29746-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29746-ND
Rectangular Connector Housings A29746-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.400"" (10.16mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.400"" (10.16mm)"

Buy Now Datasheet
Dynamic D-5200M Rec Hsg 6P X-Y Rohs Compliant Amp - Te Connectivity - 13H0370 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-5200M Rec Hsg 6P X-Y Rohs Compliant Amp - Te Connectivity
13H0370
Dynamic D-5200M Rec Hsg 6P X-Y Rohs Compliant Amp - Te Connectivity 13H0370
DYNAMIC D-5200M REC HSG 6P X-Y ROHS COMPLIANT: YES

DYNAMIC D-5200M REC HSG 6P X-Y ROHS COMPLIANT: YES

Supplier's Site Datasheet
Dynamic D-5200M Rec Hsg 6P X-Y Amp - Te Connectivity - 88AJ0353 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-5200M Rec Hsg 6P X-Y Amp - Te Connectivity
88AJ0353
Dynamic D-5200M Rec Hsg 6P X-Y Amp - Te Connectivity 88AJ0353
DYNAMIC D-5200M REC HSG 6P X-Y

DYNAMIC D-5200M REC HSG 6P X-Y

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-917807-3 A29746-ND 13H0370
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Dynamic D-5200M Rec Hsg 6P X-Y Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Coax Connectors - 1051775-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details