TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-917807-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 19.86 MM  [.78 INCH ] Connector Length : 33.36 MM  [1.31 INCH ] Connector Width : 29 MM  [1.14 INCH ] Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 19.86 MM  [.78 INCH ] Connector Length : 33.36 MM  [1.31 INCH ] Connector Width : 29 MM  [1.14 INCH ] Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-917807-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-917807-2
Rectangular Wire & Cable Connectors & Housings 3-917807-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 19.86 MM  [.78 INCH ] Connector Length : 33.36 MM  [1.31 INCH ] Connector Width : 29 MM  [1.14 INCH ] Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 19.86 MM  [.78 INCH ]
  • Connector Length : 33.36 MM  [1.31 INCH ]
  • Connector Width : 29 MM  [1.14 INCH ]
  • Row-to-Row Spacing : 10.16 MM  [.399 INCH ]

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.399 INCH ]
  • Housing Material : Thermoplastic GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 600

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A29743-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29743-ND
Rectangular Connector Housings A29743-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.400"" (10.16mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.400"" (10.16mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
361-3-917807-2
Electronic Connector 361-3-917807-2
(3-917807-2) DYNAMIC D-5200M REC HSG 4P X-Y Product overview: 3-917807-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-3-917807-2 can be used for catalog matching and distributor lookup.

(3-917807-2) DYNAMIC D-5200M REC HSG 4P X-Y Product overview: 3-917807-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-3-917807-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 7201708P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201708P
Wire Housings & Plugs 7201708P
TE Connectivity 3-917807-2

TE Connectivity 3-917807-2

Supplier's Site
Wire Housings & Plugs - 7201708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201708
Wire Housings & Plugs 7201708
TE Connectivity 3-917807-2

TE Connectivity 3-917807-2

Supplier's Site
Wire Housings & Plugs - 1648932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1648932
Wire Housings & Plugs 1648932
TE Connectivity 3-917807-2

TE Connectivity 3-917807-2

Supplier's Site
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 4 Pitch: 0.400" (10.16mm) Number of Rows: 2 Row Spacing: 0.400" (10.16mm)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 4
Pitch: 0.400" (10.16mm)
Number of Rows: 2
Row Spacing: 0.400" (10.16mm)

Buy Now Datasheet
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 13H0369 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
13H0369
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 13H0369
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-5200 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:10.16mm; For Use With:D-5200M Dynamic Series Connectors; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-5200 Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:10.16mm; For Use With:D-5200M Dynamic Series Connectors; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Dynamic D-5200M Rec Hsg 4P X-Y Amp - Te Connectivity - 76AC6417 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-5200M Rec Hsg 4P X-Y Amp - Te Connectivity
76AC6417
Dynamic D-5200M Rec Hsg 4P X-Y Amp - Te Connectivity 76AC6417
DYNAMIC D-5200M REC HSG 4P X-Y

DYNAMIC D-5200M REC HSG 4P X-Y

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-917807-2 A29743-ND 361-3-917807-2 7201708P 7201708 13H0369 76AC6417
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Plug And Socket Connector Housing; Product Range Amp - Te Connectivity Dynamic D-5200M Rec Hsg 4P X-Y Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103944-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103958-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers