TE Connectivity Rcpt Housing, 4Pos, Gf Polyester, Black; Product Range Amp Te Connectivity 3-917807-2

Description
RCPT HOUSING, 4POS, GF POLYESTER, BLACK; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Socket Contacts; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Description
RCPT HOUSING, 4POS, GF POLYESTER, BLACK; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Socket Contacts; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 4Pos, Gf Polyester, Black; Product Range Amp Te Connectivity - 44AC0102 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 4Pos, Gf Polyester, Black; Product Range Amp Te Connectivity
44AC0102
Rcpt Housing, 4Pos, Gf Polyester, Black; Product Range Amp Te Connectivity 44AC0102
RCPT HOUSING, 4POS, GF POLYESTER, BLACK; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Socket Contacts; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

RCPT HOUSING, 4POS, GF POLYESTER, BLACK; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Socket Contacts; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44AC0102
Product Name Rcpt Housing, 4Pos, Gf Polyester, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details