TE Connectivity Headers, Male Pins 3-917658-2

Description
"Connector Header Through Hole 12 position 0.200"" (5.08mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 12 position 0.200"" (5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A29730-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A29730-ND
Headers, Male Pins A29730-ND
"Connector Header Through Hole 12 position 0.200"" (5.08mm)"

"Connector Header Through Hole 12 position 0.200"" (5.08mm)"

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
316-3-917658-2
600V Electronic Connector 316-3-917658-2
12 Pos Power Connector, 600V, 5.08mm Pitch, Solder ST, Thru-Hole Product overview: 3-917658-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-917658-2 can be used for catalog matching and distributor lookup.

12 Pos Power Connector, 600V, 5.08mm Pitch, Solder ST, Thru-Hole Product overview: 3-917658-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-917658-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header Contact Type: Tab Pitch - Mating: 0.200" (5.08mm) Number of Positions: 12 Row Spacing - Mating: 0.300" (7.62mm) Style: Board to Board or Cable

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Tab
Pitch - Mating: 0.200" (5.08mm)
Number of Positions: 12
Row Spacing - Mating: 0.300" (7.62mm)
Style: Board to Board or Cable

Buy Now Datasheet
Dynamic D-3200 Hdr Assy 12P V Rohs Compliant Amp - Te Connectivity - 13H0366 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3200 Hdr Assy 12P V Rohs Compliant Amp - Te Connectivity
13H0366
Dynamic D-3200 Hdr Assy 12P V Rohs Compliant Amp - Te Connectivity 13H0366
DYNAMIC D-3200 HDR ASSY 12P V ROHS COMPLIANT: YES

DYNAMIC D-3200 HDR ASSY 12P V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Dynamic D-3200 Hdr Assy 12P V Amp - Te Connectivity - 88AJ0352 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3200 Hdr Assy 12P V Amp - Te Connectivity
88AJ0352
Dynamic D-3200 Hdr Assy 12P V Amp - Te Connectivity 88AJ0352
DYNAMIC D-3200 HDR ASSY 12P V

DYNAMIC D-3200 HDR ASSY 12P V

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29730-ND 316-3-917658-2 13H0366
Product Name Headers, Male Pins 600V Electronic Connector Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Dynamic D-3200 Hdr Assy 12P V Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data