"Connector Header Through Hole 10 position 0.200"" (5.08mm)"
CONN HEADER VERT 10POS 5.08MM
DYNAMIC D-3200 HDR ASSY 10P ROHS COMPLIANT: YES
DYNAMIC D-3200 HDR ASSY 10P
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29722-ND | 3-917657-3 | 13H0365 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Dynamic D-3200 Hdr Assy 10P Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts |