TE Connectivity FFC Connectors 3-88190-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Type : Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Vertical Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Window Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Type : Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Vertical Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Window Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC Connectors - 3-88190-4 - TE Connectivity
Berwyn, PA, United States
FFC Connectors
3-88190-4
FFC Connectors 3-88190-4
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Type : Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Vertical Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Window Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 2

Contact Features


  • Contact Type : Pin

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 720
  • Insulation Resistance (MEGO) : 5000
  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • FFC Cable Entry : Vertical
  • Housing Material : Nylon GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Detent Window
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board
  • FFC Connector Product Type : Housing
  • Insertion Force Type : Normal

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
FFC, FPC (Flat Flexible) Connector Housings - 3-88190-4-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Housings
3-88190-4-ND
FFC, FPC (Flat Flexible) Connector Housings 3-88190-4-ND
"Housing FFC, Discrete Wire Housing for Male Contacts Connector Detent Lock 16Pos 0.100"" (2.54mm)"

"Housing FFC, Discrete Wire Housing for Male Contacts Connector Detent Lock 16Pos 0.100"" (2.54mm)"

Buy Now Datasheet
Ffc/fpc Connector, Receptacle 16Pos 2Row; Pitch Spacing Amp - Te Connectivity - 96B9988 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 16Pos 2Row; Pitch Spacing Amp - Te Connectivity
96B9988
Ffc/fpc Connector, Receptacle 16Pos 2Row; Pitch Spacing Amp - Te Connectivity 96B9988
FFC/FPC CONNECTOR, RECEPTACLE 16POS 2ROW; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:-; Contact Position:-; No. of Rows:2 Row; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 16POS 2ROW; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:-; Contact Position:-; No. of Rows:2 Row; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-88190-4 3-88190-4-ND 96B9988
Product Name FFC Connectors FFC, FPC (Flat Flexible) Connector Housings Ffc/fpc Connector, Receptacle 16Pos 2Row; Pitch Spacing Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products