TE Connectivity FFC Connectors 3-88179-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Window Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Window Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC Connectors - 3-88179-4 - TE Connectivity
Berwyn, PA, United States
FFC Connectors
3-88179-4
FFC Connectors 3-88179-4
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Window Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2

Contact Features


  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 720
  • Insulation Resistance (MEGO) : 5000
  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • FFC Cable Entry : Straight
  • Housing Material : Nylon GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Detent Window
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • FFC Connector Product Type : Housing
  • Insertion Force Type : Normal

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
FFC, FPC (Flat Flexible) Connector Housings - A113605-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Housings
A113605-ND
FFC, FPC (Flat Flexible) Connector Housings A113605-ND
"Housing FFC, Discrete Wire Housing for Female Contacts Connector Detent Lock 12Pos 0.100"" (2.54mm)"

"Housing FFC, Discrete Wire Housing for Female Contacts Connector Detent Lock 12Pos 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
300V 2A Electronic Connector
340-3-88179-4
300V 2A Electronic Connector 340-3-88179-4
12 Pos 2.54mm Rectangular Wire Housing, 300V, 2A, ST Cable Mount Product overview: 3-88179-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, 2A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-3-88179-4 can be used for catalog matching and distributor lookup.

12 Pos 2.54mm Rectangular Wire Housing, 300V, 2A, ST Cable Mount Product overview: 3-88179-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, 2A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-3-88179-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
012 Housing Ffc Rcpt Dr 100Cl Rohs Compliant Amp - Te Connectivity - 17H5263 - Newark, An Avnet Company
Chicago, IL, United States
012 Housing Ffc Rcpt Dr 100Cl Rohs Compliant Amp - Te Connectivity
17H5263
012 Housing Ffc Rcpt Dr 100Cl Rohs Compliant Amp - Te Connectivity 17H5263
012 HOUSING FFC RCPT DR 100CL ROHS COMPLIANT: YES

012 HOUSING FFC RCPT DR 100CL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-88179-4 A113605-ND 340-3-88179-4 17H5263
Product Name FFC Connectors FFC, FPC (Flat Flexible) Connector Housings 300V 2A Electronic Connector 012 Housing Ffc Rcpt Dr 100Cl Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A108959-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Headers, Male Pins - A114706-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A114685-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers