TE Connectivity
Automotive Terminals
3-880490-2
Description
Contact Features Interface Plating : None
Dimensions Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 16 - 14
Product Type Features Sealable : No
Termination Features Product Terminates To : Busbar
Request a Quote
Email Supplier
Description
Contact Features Interface Plating : None
Dimensions Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 16 - 14
Product Type Features Sealable : No
Termination Features Product Terminates To : Busbar
Request a Quote
Email Supplier
Suppliers
Contact Features Interface Plating : None
Dimensions Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 16 - 14
Product Type Features Sealable : No
Termination Features Product Terminates To : Busbar
Contact Features
Dimensions
- Wire Size (MMSQ) : 1 - 2.5
- Wire Size (AWG) : 16 - 14
Product Type Features
Termination Features
- Product Terminates To : Busbar
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
3-880490-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Length
394 inch (10000 mm)
OD / Width
0.0630 inch (1.6 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
4 suppliers