TE Connectivity Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings 3-87977-9

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.100" (2.54mm) Contact Termination: Crimp Insulation Material: Polyamide (PA), Nylon, Glass Filled Operating Temperature: -65°C ~ 105°C
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.100" (2.54mm) Contact Termination: Crimp Insulation Material: Polyamide (PA), Nylon, Glass Filled Operating Temperature: -65°C ~ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.100" (2.54mm) Contact Termination: Crimp Insulation Material: Polyamide (PA), Nylon, Glass Filled Operating Temperature: -65°C ~ 105°C

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Pitch: 0.100" (2.54mm)
Contact Termination: Crimp
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Operating Temperature: -65°C ~ 105°C

Buy Now Datasheet
28 Modiv Hsg Comp Dr .100 Pol Rohs Compliant Amp - Te Connectivity - 87H7564 - Newark, An Avnet Company
Chicago, IL, United States
28 Modiv Hsg Comp Dr .100 Pol Rohs Compliant Amp - Te Connectivity
87H7564
28 Modiv Hsg Comp Dr .100 Pol Rohs Compliant Amp - Te Connectivity 87H7564
28 MODIV HSG COMP DR .100 POL ROHS COMPLIANT: YES

28 MODIV HSG COMP DR .100 POL ROHS COMPLIANT: YES

Supplier's Site
28 Modiv Hsg Comp Dr .100 Pol Amp - Te Connectivity - 76AC6413 - Newark, An Avnet Company
Chicago, IL, United States
28 Modiv Hsg Comp Dr .100 Pol Amp - Te Connectivity
76AC6413
28 Modiv Hsg Comp Dr .100 Pol Amp - Te Connectivity 76AC6413
28 MODIV HSG COMP DR .100 POL

28 MODIV HSG COMP DR .100 POL

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 87H7564
Product Name Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings 28 Modiv Hsg Comp Dr .100 Pol Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products