TE Connectivity Wire-Board Connector Receptacle 20 Position, 2.54Mm; Product Range Amp - Te Connectivity 3-87499-7.

Description
WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:20Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:20Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 20 Position, 2.54Mm; Product Range Amp - Te Connectivity - 30AC4198 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 20 Position, 2.54Mm; Product Range Amp - Te Connectivity
30AC4198
Wire-Board Connector Receptacle 20 Position, 2.54Mm; Product Range Amp - Te Connectivity 30AC4198
WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:20Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:20Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:20Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC4198
Product Name Wire-Board Connector Receptacle 20 Position, 2.54Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products