TE Connectivity Wire-Board Connector Receptacle 40 Position, 2.54Mm; Product Range Amp - Te Connectivity 3-87456-6.

Description
WIRE-BOARD CONNECTOR RECEPTACLE 40 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:40Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 40 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:40Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 40 Position, 2.54Mm; Product Range Amp - Te Connectivity - 30AC4197 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 40 Position, 2.54Mm; Product Range Amp - Te Connectivity
30AC4197
Wire-Board Connector Receptacle 40 Position, 2.54Mm; Product Range Amp - Te Connectivity 30AC4197
WIRE-BOARD CONNECTOR RECEPTACLE 40 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:40Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 40 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:40Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; No. of Contacts:40Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC4197
Product Name Wire-Board Connector Receptacle 40 Position, 2.54Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - 1124-BFZ.0D.100.SCN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details