TE Connectivity ™ Flat Flex Cables (FFC, FPC) - 3-84952-0 3-84952-0

Description
Manufacturer: Tyco Electronics Win Source Part Number: 759084-3-84952-0 Manufacturer Homepage: www.te.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Tyco Electronics Win Source Part Number: 759084-3-84952-0 Manufacturer Homepage: www.te.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 3-84952-0
759084-3-84952-0
Flat Flex Cables (FFC, FPC) - 3-84952-0 759084-3-84952-0
Manufacturer: Tyco Electronics Win Source Part Number: 759084-3-84952-0 Manufacturer Homepage: www.te.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Tyco Electronics
Win Source Part Number: 759084-3-84952-0
Manufacturer Homepage: www.te.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 759084-3-84952-0
Product Name Flat Flex Cables (FFC, FPC) - 3-84952-0
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details