TE Connectivity FPC Connectors 3-84534-7

Description
Body Features Primary Product Color : White Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 37 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 7.8 MM  [.307 INCH ] Connector Length : 50 MM  [1.969 INCH ] Connector Width : 4.8 MM  [.189 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : PBT GF Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Non ZIF PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Box Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : White Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 37 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 7.8 MM  [.307 INCH ] Connector Length : 50 MM  [1.969 INCH ] Connector Width : 4.8 MM  [.189 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : PBT GF Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Non ZIF PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Box Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1.25Mm Ffc Post Plated V 37P from TE Connectivity is a flexible printed circuit (FPC) connector designed for applications requiring a 1.25mm pitch. This connector is suitable for use in various consumer electronics, business equipment, and industrial controls. It features a non-ZIF (Zero Insertion Force) design, which utilizes friction to secure the flex cable, making it ideal for static applications. The connector is available in both vertical and right-angle orientations, providing flexibility in design. It is constructed with a tin plating, ensuring compatibility with standard soldering processes. This product is particularly useful in devices with low-definition displays and touch panels, where space and weight reduction are critical.

Datasheet Summary
Powered by GS/AI

The 1.25Mm Ffc Post Plated V 37P from TE Connectivity is a flexible printed circuit (FPC) connector designed for applications requiring a 1.25mm pitch. This connector is suitable for use in various consumer electronics, business equipment, and industrial controls. It features a non-ZIF (Zero Insertion Force) design, which utilizes friction to secure the flex cable, making it ideal for static applications. The connector is available in both vertical and right-angle orientations, providing flexibility in design. It is constructed with a tin plating, ensuring compatibility with standard soldering processes. This product is particularly useful in devices with low-definition displays and touch panels, where space and weight reduction are critical.

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 3-84534-7 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
3-84534-7
FPC Connectors 3-84534-7
Body Features Primary Product Color : White Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 37 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 7.8 MM  [.307 INCH ] Connector Length : 50 MM  [1.969 INCH ] Connector Width : 4.8 MM  [.189 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : PBT GF Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Non ZIF PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Box Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Compatible With Wire & Cable Type : FPC, FFC
  • Number of Positions : 37
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Staggered Type A
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ]
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : .8 MICM  [31.49 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 7.8 MM  [.307 INCH ]
  • Connector Length : 50 MM  [1.969 INCH ]
  • Connector Width : 4.8 MM  [.189 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : 1.25 MM  [.049 INCH ]
  • Housing Material : PBT GF

Identification Marking


  • Circuit Identification Feature : With

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Non ZIF
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Solder Tails

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray, Box
  • Packaging Quantity : 600

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
FFC / FPC - 3-84534-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
3-84534-7
FFC / FPC 3-84534-7
1.25MM FFC POST PLATED V 37P

1.25MM FFC POST PLATED V 37P

Buy Now
1.25Mm Ffc Post Plated V 37P Amp - Te Connectivity - 18R3060 - Newark, An Avnet Company
Chicago, IL, United States
1.25Mm Ffc Post Plated V 37P Amp - Te Connectivity
18R3060
1.25Mm Ffc Post Plated V 37P Amp - Te Connectivity 18R3060
1.25MM FFC POST PLATED V 37P

1.25MM FFC POST PLATED V 37P

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3-84534-7 3-84534-7 18R3060
Product Name FPC Connectors FFC / FPC 1.25Mm Ffc Post Plated V 37P Amp - Te Connectivity
Connector Type FPC / FFC
Termination Through Hole - Solder
Mounting Board Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data