TE Connectivity Standard Edge Connectors 3-829868-8

Description
Body Features Primary Product Color : Gray Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Fully Loaded Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Tin Alloy Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness (MICM) : 5 - 12 Contact Retention Within Housing : With Contact Type : Socket Dimensions Card Slot Depth (MM) : 5 Compatible Insulation Diameter Range : 1.2 - 1.4 MM  [.047 - .055 INCH ] Connector Height : 7.35 MM  [.29 INCH ] PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .22 - .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 63 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Open Housing Material : PBTP Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 2240 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Fully Loaded Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Tin Alloy Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness (MICM) : 5 - 12 Contact Retention Within Housing : With Contact Type : Socket Dimensions Card Slot Depth (MM) : 5 Compatible Insulation Diameter Range : 1.2 - 1.4 MM  [.047 - .055 INCH ] Connector Height : 7.35 MM  [.29 INCH ] PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .22 - .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 63 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Open Housing Material : PBTP Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 2240 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 3-829868-8 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
3-829868-8
Standard Edge Connectors 3-829868-8
Body Features Primary Product Color : Gray Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Fully Loaded Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Tin Alloy Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness (MICM) : 5 - 12 Contact Retention Within Housing : With Contact Type : Socket Dimensions Card Slot Depth (MM) : 5 Compatible Insulation Diameter Range : 1.2 - 1.4 MM  [.047 - .055 INCH ] Connector Height : 7.35 MM  [.29 INCH ] PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .22 - .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 63 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Open Housing Material : PBTP Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 2240 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Card Entry Style : Side
  • Compatible With Wire & Cable Type : Discrete Wire
  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 8
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Tin Alloy
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness (MICM) : 5 - 12
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Card Slot Depth (MM) : 5
  • Compatible Insulation Diameter Range : 1.2 - 1.4 MM  [.047 - .055 INCH ]
  • Connector Height : 7.35 MM  [.29 INCH ]
  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]
  • Wire Size (MMSQ) : .22 - .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 63

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Entry Configuration : Both Ends Open
  • Housing Material : PBTP

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Alignment : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 2240

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Free Hanging, Panel Mount - A124426-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A124426-ND
Free Hanging, Panel Mount A124426-ND
8 Position Rectangular Receptacle Connector IDC Tin 22 AWG

8 Position Rectangular Receptacle Connector IDC Tin 22 AWG

Buy Now Datasheet
Duoplug 2.5 Federlei 8P Rohs Compliant Amp - Te Connectivity - 13H0309 - Newark, An Avnet Company
Chicago, IL, United States
Duoplug 2.5 Federlei 8P Rohs Compliant Amp - Te Connectivity
13H0309
Duoplug 2.5 Federlei 8P Rohs Compliant Amp - Te Connectivity 13H0309
DUOPLUG 2.5 FEDERLEI 8P ROHS COMPLIANT: YES

DUOPLUG 2.5 FEDERLEI 8P ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-829868-8 A124426-ND 13H0309
Product Name Standard Edge Connectors Free Hanging, Panel Mount Duoplug 2.5 Federlei 8P Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103958-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Ribbon Cable Connectors - 100411-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
4 suppliers