TE ConnectivityPCB Headers & Receptacles3-829410-5
Description
Body Features Connector Profile : Standard Primary Product Color : Green
Configuration Features Number of Positions : 35 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Protection Type : Closed Entry Housing Contact Type : Socket Mating Pin Diameter : .63 MM [.025 INCH ] Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area Plating Material Thickness (MICM) : 2.5
Dimensions Connector Height : 6.2 MM [.244 INCH ] PCB Thickness (Recommended) (MM) : 1.6 Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Polyester GF Mating Entry Location : Top
Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails
Packaging Features Packaging Method : Carton
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ] Rectangular Termination Post & Tail Width : .7 MM [.027 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM [.122 INCH ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Green
Configuration Features Number of Positions : 35 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Protection Type : Closed Entry Housing Contact Type : Socket Mating Pin Diameter : .63 MM [.025 INCH ] Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area Plating Material Thickness (MICM) : 2.5
Dimensions Connector Height : 6.2 MM [.244 INCH ] PCB Thickness (Recommended) (MM) : 1.6 Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Polyester GF Mating Entry Location : Top
Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails
Packaging Features Packaging Method : Carton
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ] Rectangular Termination Post & Tail Width : .7 MM [.027 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM [.122 INCH ]
Body Features Connector Profile : Standard Primary Product Color : Green
Configuration Features Number of Positions : 35 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Protection Type : Closed Entry Housing Contact Type : Socket Mating Pin Diameter : .63 MM [.025 INCH ] Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area Plating Material Thickness (MICM) : 2.5
Dimensions Connector Height : 6.2 MM [.244 INCH ] PCB Thickness (Recommended) (MM) : 1.6 Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Polyester GF Mating Entry Location : Top
Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails
Packaging Features Packaging Method : Carton
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ] Rectangular Termination Post & Tail Width : .7 MM [.027 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM [.122 INCH ]
Body Features
Connector Profile : Standard
Primary Product Color : Green
Configuration Features
Number of Positions : 35
Number of Rows : 2
PCB Mount Orientation : Vertical
Stackable : Yes
Contact Features
Contact Base Material : Phosphor Bronze
Contact Mating Area Plating Material : Tin (Sn)
Contact Protection Type : Closed Entry Housing
Contact Type : Socket
Mating Pin Diameter : .63 MM [.025 INCH ]
Mating Square Post Dimension : .64 MM [.025 INCH ]
PCB Contact Termination Area Plating Material Thickness (MICM) : 2.5
Dimensions
Connector Height : 6.2 MM [.244 INCH ]
PCB Thickness (Recommended) (MM) : 1.6
Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Housing Material : Polyester GF
Mating Entry Location : Top
Mechanical Attachment
PCB Mount Retention : With
PCB Mount Retention Type : Retention Solder Tails
Packaging Features
Packaging Method : Carton
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector System : Board-to-Board
PCB Connector Type : PCB Mount Receptacle
Sealable : No
Termination Features
Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ]
Rectangular Termination Post & Tail Width : .7 MM [.027 INCH ]
Termination Method to PCB : Through Hole - Solder
Termination Post & Tail Length : 3.1 MM [.122 INCH ]