Body Features Connector Profile : Standard Primary Product Color : Green
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 60 Number of Rows : 2 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Copper Zinc Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .8 MICM [31.4 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 3
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : PCT
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Other Position Locations Omitted : 0
Packaging Features Packaging Type : Box, Carton
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.2 MM [.126 INCH ]
Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
- Connector Profile : Standard
- Primary Product Color : Green
Configuration Features
- Connector Contact Load Condition : Fully Loaded
- Number of Positions : 60
- Number of Rows : 2
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Base Material : Copper Zinc
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Gold Flash
- Contact Mating Area Plating Material Thickness : .8 MICM [31.4 MICIN ]
- Contact Shape & Form : Square
- Contact Type : Pin
- Contact Underplating Material : Nickel
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness (MICM) : 3
Dimensions
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
- Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Electrical Characteristics
- Insulation Resistance (MEGO) : 5000
- Operating Voltage (VAC) : 250
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- Housing Material : PCT
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : Without
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Signal
Other
- Position Locations Omitted : 0
Packaging Features
- Packaging Type : Box, Carton
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Board-to-Board
- Header Type : Breakaway
- PCB Connector Assembly Type : PCB Mount Header
- Sealable : No
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
- Termination Post & Tail Length : 3.2 MM [.126 INCH ]
Usage Conditions
- Housing Temperature Rating : Standard
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]