TE Connectivity Connector Hardware, Mounts, Locks & Retainers 3-828102-1

Description
Body Features Primary Product Material : Brass Dimensions Product Length : 9.2 MM  [.362 INCH ] Thread Length : 3 MM  [.118 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A (Male), 4-40 UNC 2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Dimensions Product Length : 9.2 MM  [.362 INCH ] Thread Length : 3 MM  [.118 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A (Male), 4-40 UNC 2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 3-828102-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
3-828102-1
Connector Hardware, Mounts, Locks & Retainers 3-828102-1
Body Features Primary Product Material : Brass Dimensions Product Length : 9.2 MM  [.362 INCH ] Thread Length : 3 MM  [.118 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A (Male), 4-40 UNC 2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Brass

Dimensions


  • Product Length : 9.2 MM  [.362 INCH ]
  • Thread Length : 3 MM  [.118 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC 2A (Male), 4-40 UNC 2B (Female)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2500

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Jackscrews - A102028-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A102028-ND
D-Sub, D-Shaped Connector Jackscrews A102028-ND
Jackscrew Socket For D-Sub Front Panel Mount Connectors

Jackscrew Socket For D-Sub Front Panel Mount Connectors

Buy Now Datasheet
D-Sub Connectors - 3-828102-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
3-828102-1
D-Sub Connectors 3-828102-1
HD-20SCHRAUB-SICHRG

HD-20SCHRAUB-SICHRG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
3-828102-1
D-Sub Connectors 3-828102-1
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-828102-1 A102028-ND 3-828102-1
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products