"Connector Header Through Hole, Right Angle 64 position 0.100"" (2.54mm)"
AMP FROM TE CONNECTIVITY 3-826955-2 Wire-To-Board Connector, Dual in Line, 32 Contacts, Plug, 2.54 mm, Solder, 2 Rows
CONN HEADER R/A 64POS 2.54MM
32P MOD2 STIFT LEI
32P MOD2 STIFT LEI
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-826955-2-ND | 792-3-826955-2 | 3-826955-2 | 76AC6397 |
| Product Name | Headers, Male Pins | AMP FROM TE CONNECTIVITY 3-826955-2 Wire-To-Board Connector, Dual in Line, 32 Contacts, Plug, 2.54 mm, Solder, 2 Rows | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 32P Mod2 Stift Lei Amp - Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole | Through Hole, Right Angle | |
| Current Rating | 5.0 amps | 5.0 amps | 5.0 amps | |
| Number of Contacts | 64 # |