TE Connectivity Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins 3-826953-6

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header, Breakaway Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 72 Row Spacing - Mating: 0.100" (2.54mm) Style: Board to Board or Cable
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header, Breakaway Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 72 Row Spacing - Mating: 0.100" (2.54mm) Style: Board to Board or Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header, Breakaway Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 72 Row Spacing - Mating: 0.100" (2.54mm) Style: Board to Board or Cable

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Package: Bulk
Product Status: Active
Connector Type: Header, Breakaway
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 72
Row Spacing - Mating: 0.100" (2.54mm)
Style: Board to Board or Cable

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
2027-3-826953-6
3A Electronic Connector 2027-3-826953-6
72 Pos 2.54mm RA Thru-Hole Header, 3A, Tin Product overview: 3-826953-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-3-826953-6 can be used for catalog matching and distributor lookup.

72 Pos 2.54mm RA Thru-Hole Header, 3A, Tin Product overview: 3-826953-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-3-826953-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A128773-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A128773-ND
Headers, Male Pins A128773-ND
"Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)"

Buy Now Datasheet
36P Mod2 Stift Lei Amp - Te Connectivity - 36AC3539 - Newark, An Avnet Company
Chicago, IL, United States
36P Mod2 Stift Lei Amp - Te Connectivity
36AC3539
36P Mod2 Stift Lei Amp - Te Connectivity 36AC3539
36P MOD2 STIFT LEI

36P MOD2 STIFT LEI

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2027-3-826953-6 A128773-ND 36AC3539
Product Name Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins 3A Electronic Connector Headers, Male Pins 36P Mod2 Stift Lei Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Header Connector
Unlock Full Specs
to access all available technical data