"Connector Header Through Hole, Right Angle 32 position 0.100"" (2.54mm)"
2.54mm,Header,pin,SR
2.54mm,Header,pin,SR
2.54mm,Header,pin,SR
Wire-To-Board Connector, Single In Line, Solder, Plug, 32, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122141-ND | 6812020 | 1640034 | 6812020P | 39K1866 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | PCB Headers | Wire-To-Board Connector, Single In Line, Solder, Plug, 32, 2.54 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector; Wire to Board Connector | |||
| Mounting | Through Hole, Right Angle | Through hole | Through hole | ||
| Current Rating | 5.0 amps |