"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"
TE Connectivity 3-826947-6 Pin Header
TE Connectivity 3-826947-6 Pin Header
36 way right angle HE14 PCB pin header
36P MOD2 STIFT LEI ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122844-ND | 1616263 | 531958P | 13H0292 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | 36P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector; Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through hole | ||
| Current Rating | 5.0 amps |