"Connector Header Through Hole 32 position 0.100"" (2.54mm)"
2.54mm,Header,pin,ve
2.54mm,Header,pin,ve
2.54mm,Header,pin,ve
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106445-ND | 1647477 | 6812023P | 6812023 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | PCB Headers |
| Connector Type | Header Connector | Board to Board Connector; Wire to Board Connector | ||
| Mounting | Through Hole | Through hole | Through hole | |
| Current Rating | 5.0 amps |