"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
TE Connectivity 3-826925-6 Pin Header
72 way straight HE14 PCB pin header
TE Connectivity 3-826925-6 Pin Header
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106443-ND | 531942 | 531942P |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers |
| Connector Type | Header Connector | Board to Board Connector; Wire to Board Connector | |
| Mounting | Through Hole | Through hole | |
| Current Rating | 5.0 amps |